☰
REF02EN8#PBF
REF02EN8#PBF
Active
Description:  IC VREF SERIES 0.3% 8DIP
Manufacturer:  Analog Devices
History Price: $11.29540
In Stock: 42400
REF02EN8#PBF vs REF1925AIDDCR
Series
REF02
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
5V
2.5V
Voltage - Output (Max)
-
-
Current - Output
20 mA
20 mA
Tolerance
?.3%
?.1%
Temperature Coefficient
8.5ppm/ ℃
25ppm/ ℃
Noise - 0.1Hz to 10Hz
10μVp-p
12ppmp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
7V ~ 40V
2.52V ~ 5.5V
Current - Supply
1.4mA
460μA
Current - Cathode
-
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
SOT-23-5 Thin, TSOT-23-5
Supplier Device Package
8-PDIP
SOT-23-THIN