Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Reference
/ Maxim Integrated REF02EP+
REF02EP+
Last Time Buy
PMIC - Voltage Reference
Description:
IC VREF SERIES 0.3% 8DIP
Manufacturer:
Maxim Integrated
Datasheet:
REF02EP+ Datasheet
History Price: Last Time Buy
In Stock: 35520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
REF02EP+ vs REF191ESZ
Part No
REF02EP+
REF191ESZ
Category
PMIC - Voltage Reference
PMIC - Voltage Reference
Manufacturer
Maxim Integrated
Analog Devices
Series
REF02
REF19
Packaging
Tube
Tube
Status
Last Time Buy
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
5V
2.048V
Voltage - Output (Max)
-
-
Current - Output
21 mA
30 mA
Tolerance
?.3%
?.1%
Temperature Coefficient
8.5ppm/ ℃
5ppm/ ℃
Noise - 0.1Hz to 10Hz
10μVp-p
20μVp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
8V ~ 33V
3V ~ 15V
Current - Supply
1.4mA
45μA
Current - Cathode
-
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-PDIP
8-SOIC