☰
REF02HJ
REF02HJ
Obsolete
Description:  IC PREC VOLT REFERENCE 5V TO-99
Manufacturer:  Analog Devices
Datasheet:   REF02HJ Datasheet
History Price: $12.49000
In Stock: 1120
REF02HJ vs REF02AZ
Part No
Series
-
REF02
Packaging
Bulk
Tube
Status
Obsolete
Active
Reference Type
-
Series
Output Type
-
Fixed
Voltage - Output (Min/Fixed)
-
5V
Voltage - Output (Max)
-
-
Current - Output
-
10 mA
Tolerance
-
?.3%
Temperature Coefficient
-
8.5ppm/ ℃
Noise - 0.1Hz to 10Hz
-
15μVp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
-
8V ~ 36V
Current - Supply
-
1.4mA
Current - Cathode
-
-
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Through Hole
Package / Case
-
8-CDIP (0.300", 7.62mm)
Supplier Device Package
-
8-CERDIP