☰
REF02HJ
REF02HJ
Obsolete
Description:  IC PREC VOLT REFERENCE 5V TO-99
Manufacturer:  Analog Devices
Datasheet:   REF02HJ Datasheet
History Price: $12.49000
In Stock: 1120
REF02HJ vs REF102BU
Part No
Series
-
-
Packaging
Bulk
Tube
Status
Obsolete
Active
Reference Type
-
Series
Output Type
-
Fixed
Voltage - Output (Min/Fixed)
-
10V
Voltage - Output (Max)
-
-
Current - Output
-
10 mA
Tolerance
-
?.05%
Temperature Coefficient
-
5ppm/ ℃
Noise - 0.1Hz to 10Hz
-
5μVp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
-
11.4V ~ 36V
Current - Supply
-
1.4mA
Current - Cathode
-
-
Operating Temperature
-
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
8-SOIC