☰
REF02HJ
REF02HJ
Obsolete
Description:  IC PREC VOLT REFERENCE 5V TO-99
Manufacturer:  Analog Devices
Datasheet:   REF02HJ Datasheet
History Price: $12.49000
In Stock: 1120
REF02HJ vs REF1933AIDDCT
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Active
Reference Type
-
Series
Output Type
-
Fixed
Voltage - Output (Min/Fixed)
-
3.3V
Voltage - Output (Max)
-
-
Current - Output
-
20 mA
Tolerance
-
?.1%
Temperature Coefficient
-
25ppm/ ℃
Noise - 0.1Hz to 10Hz
-
12ppmp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
-
3.32V ~ 5.5V
Current - Supply
-
460μA
Current - Cathode
-
-
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
SOT-23-5 Thin, TSOT-23-5
Supplier Device Package
-
SOT-23-THIN