☰
REF02HJ8
REF02HJ8
Obsolete
Description:  IC VREF 5V 8CERDIP
Manufacturer:  Analog Devices
Datasheet:   REF02HJ8 Datasheet
History Price: Obsolete
In Stock: 44240
REF02HJ8 vs REF191FS
Part No
Series
-
REF19
Packaging
Tube
Bulk
Status
Obsolete
Active
Reference Type
-
Series
Output Type
-
Fixed
Voltage - Output (Min/Fixed)
-
2.048V
Voltage - Output (Max)
-
-
Current - Output
-
30 mA
Tolerance
-
?.24%
Temperature Coefficient
-
10ppm/ ℃
Noise - 0.1Hz to 10Hz
-
20μVp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
-
18V
Current - Supply
-
45μA
Current - Cathode
-
-
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-CDIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-CERDIP
8-SOIC