☰
REF02HPZ
REF02HPZ
Active
Description:  IC VREF SERIES 0.5% 8DIP
Manufacturer:  Analog Devices
Datasheet:   REF02HPZ Datasheet
History Price: $10.75000
In Stock: 2960
REF02HPZ vs REF01J
Part No
Series
REF02
REF01
Packaging
Tube
Bulk
Status
Active
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
5V
10V
Voltage - Output (Max)
-
-
Current - Output
10 mA
-
Tolerance
?.5%
-
Temperature Coefficient
25ppm/ ℃
-
Noise - 0.1Hz to 10Hz
15μVp-p
35μVp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
8V ~ 36V
12V ~ 36V
Current - Supply
1.4mA
-
Current - Cathode
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
TO-99-8 Metal Can
Supplier Device Package
8-PDIP
TO-99-8