Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Reference
/ Maxim Integrated REF02HSA+
REF02HSA+
Active
PMIC - Voltage Reference
Description:
IC VREF SERIES 0.5% 8SOIC
Manufacturer:
Maxim Integrated
Datasheet:
REF02HSA+ Datasheet
History Price: $7.45000
In Stock: 32320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
REF02HSA+ vs REF01CESA+
Part No
REF02HSA+
REF01CESA+
Category
PMIC - Voltage Reference
PMIC - Voltage Reference
Manufacturer
Maxim Integrated
Maxim Integrated
Series
REF02
REF01
Packaging
Tube
Tube
Status
Active
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
5V
10V
Voltage - Output (Max)
-
-
Current - Output
21 mA
21 mA
Tolerance
?.5%
?%
Temperature Coefficient
25ppm/ ℃
65ppm/ ℃
Noise - 0.1Hz to 10Hz
10μVp-p
25μVp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
8V ~ 33V
13V ~ 30V
Current - Supply
1.4mA
1.6mA
Current - Cathode
-
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC