☰
REF02HSA+
REF02HSA+
Active
Description:  IC VREF SERIES 0.5% 8SOIC
Manufacturer:  Maxim Integrated
Datasheet:   REF02HSA+ Datasheet
History Price: $7.45000
In Stock: 32320
REF02HSA+ vs REF102AU
Series
REF02
-
Packaging
Tube
Bulk or Tube
Status
Active
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
5V
10V
Voltage - Output (Max)
-
-
Current - Output
21 mA
10 mA
Tolerance
?.5%
?.1%
Temperature Coefficient
25ppm/ ℃
10ppm/ ℃
Noise - 0.1Hz to 10Hz
10μVp-p
5μVp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
8V ~ 33V
11.4V ~ 36V
Current - Supply
1.4mA
1.4mA
Current - Cathode
-
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC