☰
REF03GS
REF03GS
Obsolete
Description:  IC VREF SERIES PREC 2.5V 8-SOIC
Manufacturer:  Analog Devices
Datasheet:   REF03GS Datasheet
History Price: Obsolete
In Stock: 20400
REF03GS vs REF02Z
Part No
Series
-
REF02
Packaging
Tube
Bulk or Tube
Status
Obsolete
Active
Reference Type
-
Series
Output Type
-
Fixed
Voltage - Output (Min/Fixed)
-
5V
Voltage - Output (Max)
-
-
Current - Output
-
10 mA
Tolerance
-
?.5%
Temperature Coefficient
-
25ppm/ ℃
Noise - 0.1Hz to 10Hz
-
15μVp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
-
8V ~ 36V
Current - Supply
-
1.4mA
Current - Cathode
-
-
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-CDIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
8-CERDIP