☰
REF03GSZ
REF03GSZ
Active
Description:  IC VREF SERIES 0.6% 8SOIC
Manufacturer:  Analog Devices
Datasheet:   REF03GSZ Datasheet
History Price: $4.92000
In Stock: 6640
REF03GSZ vs REF1925AIDDCT
Series
REF03
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
2.5V
2.5V
Voltage - Output (Max)
-
-
Current - Output
10 mA
20 mA
Tolerance
?.6%
?.1%
Temperature Coefficient
50ppm/ ℃
25ppm/ ℃
Noise - 0.1Hz to 10Hz
6μVp-p
12ppmp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
4.5V ~ 33V
2.52V ~ 5.5V
Current - Supply
1.4mA
460μA
Current - Cathode
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
SOT-23-5 Thin, TSOT-23-5
Supplier Device Package
8-SOIC
SOT-23-THIN