☰
REF102BUG4
REF102BUG4
Discontinued
Description:  IC VREF SERIES 0.05% 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   REF102BUG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 11440
REF102BUG4 vs REF02DN8#PBF
Series
-
REF02
Packaging
Bulk or Tube
Tube
Status
Discontinued
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
10V
5V
Voltage - Output (Max)
-
-
Current - Output
10 mA
20 mA
Tolerance
?.05%
?%
Temperature Coefficient
5ppm/ ℃
250ppm/ ℃
Noise - 0.1Hz to 10Hz
5μVp-p
12μVp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
11.4V ~ 36V
8V ~ 33V
Current - Supply
1.4mA
2mA
Current - Cathode
-
-
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
8-PDIP