☰
REF191ES
REF191ES
Obsolete
Description:  IC VREF SERIES 0.1% 8SOIC
Manufacturer:  Analog Devices
Datasheet:   REF191ES Datasheet
History Price: Obsolete
In Stock: 22720
REF191ES vs REF01CZ
Part No
Series
REF19
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Reference Type
Series
-
Output Type
Fixed
-
Voltage - Output (Min/Fixed)
2.048V
-
Voltage - Output (Max)
-
-
Current - Output
30 mA
-
Tolerance
?.1%
-
Temperature Coefficient
5ppm/ ℃
-
Noise - 0.1Hz to 10Hz
20μVp-p
-
Noise - 10Hz to 10kHz
-
-
Voltage - Input
3V ~ 15V
-
Current - Supply
45μA
-
Current - Cathode
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
8-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
8-SOIC
-