☰
REF191ESZ
REF191ESZ
Active
Description:  IC VREF SERIES 0.1% 8SOIC
Manufacturer:  Analog Devices
Datasheet:   REF191ESZ Datasheet
History Price: $8.10000
In Stock: 8960
REF191ESZ vs REF5050MDREP
Series
REF19
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
2.048V
5V
Voltage - Output (Max)
-
-
Current - Output
30 mA
10 mA
Tolerance
?.1%
?.05%
Temperature Coefficient
5ppm/ ℃
6.5ppm/ ℃
Noise - 0.1Hz to 10Hz
20μVp-p
6μVpp/V
Noise - 10Hz to 10kHz
-
-
Voltage - Input
3V ~ 15V
5.2V ~ 18V
Current - Supply
45μA
1.25mA
Current - Cathode
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC