☰
REF191FS
REF191FS
Active
Description:  LOW DROPOUT VOLTAGE REFERENCE
Manufacturer:  Analog Devices
Datasheet:   REF191FS Datasheet
History Price: $4.05000
In Stock: 45200
REF191FS vs REF01CESA+
Series
REF19
REF01
Packaging
Bulk
Tube
Status
Active
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
2.048V
10V
Voltage - Output (Max)
-
-
Current - Output
30 mA
21 mA
Tolerance
?.24%
?%
Temperature Coefficient
10ppm/ ℃
65ppm/ ℃
Noise - 0.1Hz to 10Hz
20μVp-p
25μVp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
18V
13V ~ 30V
Current - Supply
45μA
1.6mA
Current - Cathode
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC