☰
REF191FS
REF191FS
Active
Description:  LOW DROPOUT VOLTAGE REFERENCE
Manufacturer:  Analog Devices
Datasheet:   REF191FS Datasheet
History Price: $4.05000
In Stock: 45200
REF191FS vs REF102AU
Part No
Series
REF19
-
Packaging
Bulk
Bulk or Tube
Status
Active
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
2.048V
10V
Voltage - Output (Max)
-
-
Current - Output
30 mA
10 mA
Tolerance
?.24%
?.1%
Temperature Coefficient
10ppm/ ℃
10ppm/ ℃
Noise - 0.1Hz to 10Hz
20μVp-p
5μVp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
18V
11.4V ~ 36V
Current - Supply
45μA
1.4mA
Current - Cathode
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC