☰
REF1925AIDDCT
REF1925AIDDCT
Active
Description:  IC VREF SERIES 0.1% SOT23-5
Manufacturer:  Texas Instruments
History Price: $3.20000
In Stock: 26400
REF1925AIDDCT vs REF02Z/883C
Series
-
REF02
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
2.5V
5V
Voltage - Output (Max)
-
-
Current - Output
20 mA
10 mA
Tolerance
?.1%
?.3%
Temperature Coefficient
25ppm/ ℃
65ppm/ ℃
Noise - 0.1Hz to 10Hz
12ppmp-p
15μVp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
2.52V ~ 5.5V
7V ~ 36V
Current - Supply
460μA
-
Current - Cathode
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
SOT-23-5 Thin, TSOT-23-5
8-CDIP (0.300", 7.62mm)
Supplier Device Package
SOT-23-THIN
8-CERDIP