☰
REF1930AIDDCR
REF1930AIDDCR
Active
Description:  IC VREF SERIES 0.1% SOT23-5
Manufacturer:  Texas Instruments
History Price: $2.97000
In Stock: 47520
REF1930AIDDCR vs REF5050MDREP
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
3V
5V
Voltage - Output (Max)
-
-
Current - Output
20 mA
10 mA
Tolerance
?.1%
?.05%
Temperature Coefficient
25ppm/ ℃
6.5ppm/ ℃
Noise - 0.1Hz to 10Hz
12ppmp-p
6μVpp/V
Noise - 10Hz to 10kHz
-
-
Voltage - Input
3.02V ~ 5.5V
5.2V ~ 18V
Current - Supply
460μA
1.25mA
Current - Cathode
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-5 Thin, TSOT-23-5
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
SOT-23-THIN
8-SOIC