☰
REF194ES
REF194ES
Obsolete
Description:  IC VREF SERIES 0.04% 8SOIC
Manufacturer:  Analog Devices
Datasheet:   REF194ES Datasheet
History Price: $2.89000
In Stock: 28720
REF194ES vs REF01CSA+
Series
REF19
REF01
Packaging
Tube
Tube
Status
Obsolete
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
4.5V
10V
Voltage - Output (Max)
-
-
Current - Output
30 mA
21 mA
Tolerance
?.04%
?%
Temperature Coefficient
5ppm/ ℃
65ppm/ ℃
Noise - 0.1Hz to 10Hz
45μVp-p
25μVp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
4.75V ~ 15V
13V ~ 30V
Current - Supply
45μA
1.6mA
Current - Cathode
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC