☰
REF194GP
REF194GP
Obsolete
Description:  IC VREF SERIES PREC 4.5V 8-DIP
Manufacturer:  Analog Devices
Datasheet:   REF194GP Datasheet
History Price: $1.66000
In Stock: 31180
REF194GP vs REF1925AIDDCT
Series
REF19
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Reference Type
-
Series
Output Type
-
Fixed
Voltage - Output (Min/Fixed)
-
2.5V
Voltage - Output (Max)
-
-
Current - Output
-
20 mA
Tolerance
-
?.1%
Temperature Coefficient
-
25ppm/ ℃
Noise - 0.1Hz to 10Hz
-
12ppmp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
-
2.52V ~ 5.5V
Current - Supply
-
460μA
Current - Cathode
-
-
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
SOT-23-5 Thin, TSOT-23-5
Supplier Device Package
8-PDIP
SOT-23-THIN