☰
REF198FS
REF198FS
Obsolete
Description:  IC VREF SERIES PREC 4.096V 8SOIC
Manufacturer:  Analog Devices
Datasheet:   REF198FS Datasheet
History Price: $2.72000
In Stock: 44140
REF198FS vs REF02BIHP
Series
REF19
REF02
Packaging
Tube
Bulk
Status
Obsolete
Active
Reference Type
-
Series
Output Type
-
Fixed
Voltage - Output (Min/Fixed)
-
5V
Voltage - Output (Max)
-
-
Current - Output
-
-
Tolerance
-
-
Temperature Coefficient
-
-
Noise - 0.1Hz to 10Hz
-
-
Noise - 10Hz to 10kHz
-
-
Voltage - Input
-
7V ~ 36V
Current - Supply
-
-
Current - Cathode
-
-
Operating Temperature
-
-
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
8-PDIP