Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Reference
/ Analog Devices REF198FS
REF198FS
Obsolete
PMIC - Voltage Reference
Description:
IC VREF SERIES PREC 4.096V 8SOIC
Manufacturer:
Analog Devices
Datasheet:
REF198FS Datasheet
History Price: $2.72000
In Stock: 32880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
REF198FS vs REF1933AIDDCT
Part No
REF198FS
REF1933AIDDCT
Category
PMIC - Voltage Reference
PMIC - Voltage Reference
Manufacturer
Analog Devices
Texas Instruments
Series
REF19
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Reference Type
-
Series
Output Type
-
Fixed
Voltage - Output (Min/Fixed)
-
3.3V
Voltage - Output (Max)
-
-
Current - Output
-
20 mA
Tolerance
-
?.1%
Temperature Coefficient
-
25ppm/ ℃
Noise - 0.1Hz to 10Hz
-
12ppmp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
-
3.32V ~ 5.5V
Current - Supply
-
460μA
Current - Cathode
-
-
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
SOT-23-5 Thin, TSOT-23-5
Supplier Device Package
8-SOIC
SOT-23-THIN