☰
REF198GP
REF198GP
Obsolete
Description:  IC VREF SRS PREC 4.096V 8-DIP
Manufacturer:  Analog Devices
Datasheet:   REF198GP Datasheet
History Price: $2.33000
In Stock: 48480
REF198GP vs REF01CSA+
Series
REF19
REF01
Packaging
Tube
Tube
Status
Obsolete
Active
Reference Type
-
Series
Output Type
-
Fixed
Voltage - Output (Min/Fixed)
-
10V
Voltage - Output (Max)
-
-
Current - Output
-
21 mA
Tolerance
-
?%
Temperature Coefficient
-
65ppm/ ℃
Noise - 0.1Hz to 10Hz
-
25μVp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
-
13V ~ 30V
Current - Supply
-
1.6mA
Current - Cathode
-
-
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-PDIP
8-SOIC