Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Reference
/ Analog Devices REF198GP
REF198GP
Obsolete
PMIC - Voltage Reference
Description:
IC VREF SRS PREC 4.096V 8-DIP
Manufacturer:
Analog Devices
Datasheet:
REF198GP Datasheet
History Price: $2.33000
In Stock: 48480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
REF198GP vs REF191FS
Part No
REF198GP
REF191FS
Category
PMIC - Voltage Reference
PMIC - Voltage Reference
Manufacturer
Analog Devices
Analog Devices
Series
REF19
REF19
Packaging
Tube
Bulk
Status
Obsolete
Active
Reference Type
-
Series
Output Type
-
Fixed
Voltage - Output (Min/Fixed)
-
2.048V
Voltage - Output (Max)
-
-
Current - Output
-
30 mA
Tolerance
-
?.24%
Temperature Coefficient
-
10ppm/ ℃
Noise - 0.1Hz to 10Hz
-
20μVp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
-
18V
Current - Supply
-
45μA
Current - Cathode
-
-
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-PDIP
8-SOIC