Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Reference
/ Analog Devices REF198GS
REF198GS
Obsolete
PMIC - Voltage Reference
Description:
IC VREF SERIES 0.24% 8SOIC
Manufacturer:
Analog Devices
Datasheet:
REF198GS Datasheet
History Price: $2.14000
In Stock: 14080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
REF198GS vs REF1925AIDDCT
Part No
REF198GS
REF1925AIDDCT
Category
PMIC - Voltage Reference
PMIC - Voltage Reference
Manufacturer
Analog Devices
Texas Instruments
Series
REF19
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
4.096V
2.5V
Voltage - Output (Max)
-
-
Current - Output
30 mA
20 mA
Tolerance
?.24%
?.1%
Temperature Coefficient
25ppm/ ℃
25ppm/ ℃
Noise - 0.1Hz to 10Hz
40μVp-p
12ppmp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
4.5V ~ 15V
2.52V ~ 5.5V
Current - Supply
45μA
460μA
Current - Cathode
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
SOT-23-5 Thin, TSOT-23-5
Supplier Device Package
8-SOIC
SOT-23-THIN