☰
REF3220AIDBVT
REF3220AIDBVT
Active
Description:  IC VREF SERIES 0.2% SOT23-6
Manufacturer:  Texas Instruments
History Price: $6.58000
In Stock: 48560
REF3220AIDBVT vs REF191FS
Series
-
REF19
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
2.048V
2.048V
Voltage - Output (Max)
-
-
Current - Output
10 mA
30 mA
Tolerance
?.2%
?.24%
Temperature Coefficient
20ppm/ ℃
10ppm/ ℃
Noise - 0.1Hz to 10Hz
27μVp-p
20μVp-p
Noise - 10Hz to 10kHz
39μVrms
-
Voltage - Input
2.098V ~ 5.5V
18V
Current - Supply
135μA
45μA
Current - Cathode
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
SOT-23-6
8-SOIC