☰
REF3225AIDBVT
REF3225AIDBVT
Not For New Designs
Description:  IC VREF SERIES 0.2% SOT23-6
Manufacturer:  Texas Instruments
History Price: $6.37000
In Stock: 14160
REF3225AIDBVT vs REF01J
Series
-
REF01
Packaging
Tape & Reel (TR)
Bulk
Status
Not For New Designs
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
2.5V
10V
Voltage - Output (Max)
-
-
Current - Output
10 mA
-
Tolerance
?.2%
-
Temperature Coefficient
20ppm/ ℃
-
Noise - 0.1Hz to 10Hz
33μVp-p
35μVp-p
Noise - 10Hz to 10kHz
48μVrms
-
Voltage - Input
2.55V ~ 5.5V
12V ~ 36V
Current - Supply
135μA
-
Current - Cathode
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
SOT-23-6
TO-99-8 Metal Can
Supplier Device Package
SOT-23-6
TO-99-8