Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Reference
/ Texas Instruments REF3318AIDCKT
REF3318AIDCKT
Active
PMIC - Voltage Reference
Description:
IC VREF SERIES 0.15% SC70-3
Manufacturer:
Texas Instruments
Datasheet:
REF3318AIDCKT Datasheet
History Price: $1.99000
In Stock: 23140
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
REF3318AIDCKT vs REF1925AIDDCR
Part No
REF3318AIDCKT
REF1925AIDDCR
Category
PMIC - Voltage Reference
PMIC - Voltage Reference
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
1.8V
2.5V
Voltage - Output (Max)
-
-
Current - Output
5 mA
20 mA
Tolerance
?.15%
?.1%
Temperature Coefficient
30ppm/ ℃
25ppm/ ℃
Noise - 0.1Hz to 10Hz
50μVp-p
12ppmp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
2V ~ 5.5V
2.52V ~ 5.5V
Current - Supply
8.5μA
460μA
Current - Cathode
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-70, SOT-323
SOT-23-5 Thin, TSOT-23-5
Supplier Device Package
SC-70-3
SOT-23-THIN