☰
REF3318AIDCKT
REF3318AIDCKT
Active
Description:  IC VREF SERIES 0.15% SC70-3
Manufacturer:  Texas Instruments
History Price: $1.99000
In Stock: 880
REF3318AIDCKT vs REF1925AIDDCT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
1.8V
2.5V
Voltage - Output (Max)
-
-
Current - Output
5 mA
20 mA
Tolerance
?.15%
?.1%
Temperature Coefficient
30ppm/ ℃
25ppm/ ℃
Noise - 0.1Hz to 10Hz
50μVp-p
12ppmp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
2V ~ 5.5V
2.52V ~ 5.5V
Current - Supply
8.5μA
460μA
Current - Cathode
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-70, SOT-323
SOT-23-5 Thin, TSOT-23-5
Supplier Device Package
SC-70-3
SOT-23-THIN