Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Reference
/ Texas Instruments REF3320AIDCKT
REF3320AIDCKT
Active
PMIC - Voltage Reference
Description:
IC VREF SERIES 0.15% SC70-3
Manufacturer:
Texas Instruments
Datasheet:
REF3320AIDCKT Datasheet
History Price: $1.99000
In Stock: 26300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
REF3320AIDCKT vs REF02AZ
Part No
REF3320AIDCKT
REF02AZ
Category
PMIC - Voltage Reference
PMIC - Voltage Reference
Manufacturer
Texas Instruments
Analog Devices
Series
-
REF02
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
2.048V
5V
Voltage - Output (Max)
-
-
Current - Output
5 mA
10 mA
Tolerance
?.15%
?.3%
Temperature Coefficient
30ppm/ ℃
8.5ppm/ ℃
Noise - 0.1Hz to 10Hz
55μVp-p
15μVp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
2.248V ~ 5.5V
8V ~ 36V
Current - Supply
8.5μA
1.4mA
Current - Cathode
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
SC-70, SOT-323
8-CDIP (0.300", 7.62mm)
Supplier Device Package
SC-70-3
8-CERDIP