Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Reference
/ Texas Instruments REF3325ATDD2
REF3325ATDD2
Active
PMIC - Voltage Reference
Description:
IC VREF SERIES 0.15% DIE
Manufacturer:
Texas Instruments
Datasheet:
REF3325ATDD2 Datasheet
History Price: $2.55000
In Stock: 48760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
REF3325ATDD2 vs REF02DSA
Part No
REF3325ATDD2
REF02DSA
Category
PMIC - Voltage Reference
PMIC - Voltage Reference
Manufacturer
Texas Instruments
Maxim Integrated
Series
-
REF02
Packaging
Tube
Bulk
Status
Active
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
2.5V
5V
Voltage - Output (Max)
-
-
Current - Output
5 mA
21 mA
Tolerance
?.15%
?%
Temperature Coefficient
30ppm/ ℃
250ppm/ ℃
Noise - 0.1Hz to 10Hz
70μVp-p
12μVp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
2.7V ~ 5.5V
8V ~ 30V
Current - Supply
8.5μA
2mA
Current - Cathode
-
-
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
Die
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
Die
8-SOIC