☰
REF3325ATDD2
REF3325ATDD2
Active
Description:  IC VREF SERIES 0.15% DIE
Manufacturer:  Texas Instruments
History Price: $2.55000
In Stock: 48760
REF3325ATDD2 vs REF1925AIDDCR
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
2.5V
2.5V
Voltage - Output (Max)
-
-
Current - Output
5 mA
20 mA
Tolerance
?.15%
?.1%
Temperature Coefficient
30ppm/ ℃
25ppm/ ℃
Noise - 0.1Hz to 10Hz
70μVp-p
12ppmp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
2.7V ~ 5.5V
2.52V ~ 5.5V
Current - Supply
8.5μA
460μA
Current - Cathode
-
-
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
Die
SOT-23-5 Thin, TSOT-23-5
Supplier Device Package
Die
SOT-23-THIN