☰
REF3430IDBVR
REF3430IDBVR
Active
Description:  IC VREF SERIES 0.05% SOT23-6
Manufacturer:  Texas Instruments
History Price: $2.66000
In Stock: 32560
REF3430IDBVR vs REF02DSA
Series
REF34xx
REF02
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
3V
5V
Voltage - Output (Max)
-
-
Current - Output
10 mA
21 mA
Tolerance
?.05%
?%
Temperature Coefficient
6ppm/ ℃
250ppm/ ℃
Noise - 0.1Hz to 10Hz
5μVp-p
12μVp-p
Noise - 10Hz to 10kHz
24μVrms
-
Voltage - Input
3.5V ~ 12V
8V ~ 30V
Current - Supply
95μA
2mA
Current - Cathode
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
SOT-23-6
8-SOIC