Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Reference
/ Texas Instruments REF3430IDBVR
REF3430IDBVR
Active
PMIC - Voltage Reference
Description:
IC VREF SERIES 0.05% SOT23-6
Manufacturer:
Texas Instruments
Datasheet:
REF3430IDBVR Datasheet
History Price: $2.66000
In Stock: 32560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
REF3430IDBVR vs REF5050MDREP
Part No
REF3430IDBVR
REF5050MDREP
Category
PMIC - Voltage Reference
PMIC - Voltage Reference
Manufacturer
Texas Instruments
Texas Instruments
Series
REF34xx
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
3V
5V
Voltage - Output (Max)
-
-
Current - Output
10 mA
10 mA
Tolerance
?.05%
?.05%
Temperature Coefficient
6ppm/ ℃
6.5ppm/ ℃
Noise - 0.1Hz to 10Hz
5μVp-p
6μVpp/V
Noise - 10Hz to 10kHz
24μVrms
-
Voltage - Input
3.5V ~ 12V
5.2V ~ 18V
Current - Supply
95μA
1.25mA
Current - Cathode
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
SOT-23-6
8-SOIC