Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Reference
/ Texas Instruments REF3440TIDBVR
REF3440TIDBVR
Active
PMIC - Voltage Reference
Description:
4.1-V, LOW-DRIFT, LOW-POWER, SMA
Manufacturer:
Texas Instruments
Datasheet:
REF3440TIDBVR Datasheet
History Price: $2.66000
In Stock: 1840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
REF3440TIDBVR vs REF02DSA
Part No
REF3440TIDBVR
REF02DSA
Category
PMIC - Voltage Reference
PMIC - Voltage Reference
Manufacturer
Texas Instruments
Maxim Integrated
Series
REF34xx
REF02
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
4.096V
5V
Voltage - Output (Max)
-
-
Current - Output
10 mA
21 mA
Tolerance
?.05%
?%
Temperature Coefficient
6ppm/ ℃
250ppm/ ℃
Noise - 0.1Hz to 10Hz
3.8μVp-p
12μVp-p
Noise - 10Hz to 10kHz
24μVrms
-
Voltage - Input
4.596V ~ 12V
8V ~ 30V
Current - Supply
95μA
2mA
Current - Cathode
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
SOT-23-6
8-SOIC