Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Reference
/ Texas Instruments REF35170QDBVR
REF35170QDBVR
Active
PMIC - Voltage Reference
Description:
650-NA QUIESCENT CURRENT, 12-PPM
Manufacturer:
Texas Instruments
Datasheet:
REF35170QDBVR Datasheet
History Price: $2.18000
In Stock: 25620
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
REF35170QDBVR vs REF01AJ
Part No
REF35170QDBVR
REF01AJ
Category
PMIC - Voltage Reference
PMIC - Voltage Reference
Manufacturer
Texas Instruments
Analog Devices
Series
-
REF01
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
1.7V
10V
Voltage - Output (Max)
-
-
Current - Output
10 mA
10 mA
Tolerance
?.05%
?.3%
Temperature Coefficient
12ppm/ ℃
8.5ppm/ ℃
Noise - 0.1Hz to 10Hz
3.3ppmp-p
35μVp-p
Noise - 10Hz to 10kHz
0.7ppmrms
-
Voltage - Input
1.95V ~ 6V
12V ~ 36V
Current - Supply
2.6μA
1.4mA
Current - Cathode
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
SOT-23-6
TO-99-8 Metal Can
Supplier Device Package
SOT-23-6
TO-99-8