☰
REF35500QDBVR
REF35500QDBVR
Active
Description:  680-NA QUIESCENT CURRENT, 6-PPM/
Manufacturer:  Texas Instruments
History Price: $3.06000
In Stock: 28000
REF35500QDBVR vs REF5050MDREP
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
5V
5V
Voltage - Output (Max)
-
-
Current - Output
10 mA
10 mA
Tolerance
?.05%
?.05%
Temperature Coefficient
12ppm/ ℃
6.5ppm/ ℃
Noise - 0.1Hz to 10Hz
3.3ppmp-p
6μVpp/V
Noise - 10Hz to 10kHz
0.7ppmrms
-
Voltage - Input
5.25V ~ 6V
5.2V ~ 18V
Current - Supply
900nA
1.25mA
Current - Cathode
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
SOT-23-6
8-SOIC