☰
REF4132B40DBVR
REF4132B40DBVR
Active
Description:  IC VREF SERIES 0.05% SOT23-5
Manufacturer:  Texas Instruments
History Price: $2.59000
In Stock: 11040
REF4132B40DBVR vs REF01J
Series
-
REF01
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
4.096V
10V
Voltage - Output (Max)
-
-
Current - Output
10 mA
-
Tolerance
?.05%
-
Temperature Coefficient
30ppm/ ℃
-
Noise - 0.1Hz to 10Hz
15μVp-p
35μVp-p
Noise - 10Hz to 10kHz
24μVrms
-
Voltage - Input
4.146V ~ 5.5V
12V ~ 36V
Current - Supply
100μA
-
Current - Cathode
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
SC-74A, SOT-753
TO-99-8 Metal Can
Supplier Device Package
SOT-23-5
TO-99-8