Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Reference
/ Texas Instruments REF4132B40DBVR
REF4132B40DBVR
Active
PMIC - Voltage Reference
Description:
IC VREF SERIES 0.05% SOT23-5
Manufacturer:
Texas Instruments
Datasheet:
REF4132B40DBVR Datasheet
History Price: $2.59000
In Stock: 11040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
REF4132B40DBVR vs REF02DSA
Part No
REF4132B40DBVR
REF02DSA
Category
PMIC - Voltage Reference
PMIC - Voltage Reference
Manufacturer
Texas Instruments
Maxim Integrated
Series
-
REF02
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
4.096V
5V
Voltage - Output (Max)
-
-
Current - Output
10 mA
21 mA
Tolerance
?.05%
?%
Temperature Coefficient
30ppm/ ℃
250ppm/ ℃
Noise - 0.1Hz to 10Hz
15μVp-p
12μVp-p
Noise - 10Hz to 10kHz
24μVrms
-
Voltage - Input
4.146V ~ 5.5V
8V ~ 30V
Current - Supply
100μA
2mA
Current - Cathode
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
SOT-23-5
8-SOIC