☰
REF5050AID
REF5050AID
Active
Description:  IC VREF SERIES 0.1% 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   REF5050AID Datasheet
History Price: $4.07000
In Stock: 12480
REF5050AID vs REF02DSA
Series
-
REF02
Packaging
Tube
Bulk
Status
Active
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
5V
5V
Voltage - Output (Max)
-
-
Current - Output
10 mA
21 mA
Tolerance
?.1%
?%
Temperature Coefficient
8ppm/ ℃
250ppm/ ℃
Noise - 0.1Hz to 10Hz
6μVpp/V
12μVp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
5.2V ~ 18V
8V ~ 30V
Current - Supply
1.2mA
2mA
Current - Cathode
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC