☰
REF7040QFKHT
REF7040QFKHT
Active
Description:  ULTRA-HIGH-PRECISION VOLTAGE REF
Manufacturer:  Texas Instruments
History Price: $9.87600
In Stock: 28660
REF7040QFKHT vs REF02DSA
Series
-
REF02
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
4V
5V
Voltage - Output (Max)
-
-
Current - Output
10 mA
21 mA
Tolerance
?.025%
?%
Temperature Coefficient
2ppm/ ℃
250ppm/ ℃
Noise - 0.1Hz to 10Hz
0.23ppmp-p
12μVp-p
Noise - 10Hz to 10kHz
0.35ppmrms
-
Voltage - Input
-
8V ~ 30V
Current - Supply
7.5mA
2mA
Current - Cathode
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-CLCC
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-LCCC (5x5)
8-SOIC