Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Reference
/ Texas Instruments REF7040QFKHT
REF7040QFKHT
Active
PMIC - Voltage Reference
Description:
ULTRA-HIGH-PRECISION VOLTAGE REF
Manufacturer:
Texas Instruments
Datasheet:
REF7040QFKHT Datasheet
History Price: $9.87600
In Stock: 28660
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
REF7040QFKHT vs REF1925AIDDCT
Part No
REF7040QFKHT
REF1925AIDDCT
Category
PMIC - Voltage Reference
PMIC - Voltage Reference
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
4V
2.5V
Voltage - Output (Max)
-
-
Current - Output
10 mA
20 mA
Tolerance
?.025%
?.1%
Temperature Coefficient
2ppm/ ℃
25ppm/ ℃
Noise - 0.1Hz to 10Hz
0.23ppmp-p
12ppmp-p
Noise - 10Hz to 10kHz
0.35ppmrms
-
Voltage - Input
-
2.52V ~ 5.5V
Current - Supply
7.5mA
460μA
Current - Cathode
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-CLCC
SOT-23-5 Thin, TSOT-23-5
Supplier Device Package
8-LCCC (5x5)
SOT-23-THIN