RS2103XH
RS2103XH
Active
Description:  IC SWITCH SPDT X 1 1OHM SOT23-6
Manufacturer:  Runic Technology
Datasheet:   RS2103XH Datasheet
History Price: $0.42000
In Stock: 36400
RS2103XH vs RS2117YN
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Switch Circuit
SPDT
SPDT
Multiplexer/Demultiplexer Circuit
2:1
2:1
Number of Circuits
1
2
On-State Resistance (Max)
1Ohm
7Ohm
Channel-to-Channel Matching (ΔRon)
40mOhm (Typ)
150mOhm (Typ)
Voltage - Supply, Single (V-)
1.8V ~ 5.5V
2.5V ~ 5.5V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
50ns (Typ), 15ns (Typ)
15ns (Typ), 10ns (Typ)
-3db Bandwidth
30MHz
400MHz
Charge Injection
-
15pC
Channel Capacitance (CS(off), CD(off))
80pF
10pF
Current - Leakage (IS(off)) (Max)
1μA
1μA
Crosstalk
-
-52dB @ 10MHz
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
SOT-23-6
10-MSOP