RS2103XH
RS2103XH
Active
Description:  IC SWITCH SPDT X 1 1OHM SOT23-6
Manufacturer:  Runic Technology
Datasheet:   RS2103XH Datasheet
History Price: $0.42000
In Stock: 36400
RS2103XH vs RS2259BXTSS16
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Switch Circuit
SPDT
SPST
Multiplexer/Demultiplexer Circuit
2:1
1:1
Number of Circuits
1
4
On-State Resistance (Max)
1Ohm
1Ohm
Channel-to-Channel Matching (ΔRon)
40mOhm (Typ)
40mOhm (Typ)
Voltage - Supply, Single (V-)
1.8V ~ 5.5V
1.8V ~ 5.5V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
50ns (Typ), 15ns (Typ)
50ns (Typ), 15ns (Typ)
-3db Bandwidth
30MHz
30MHz
Charge Injection
-
-
Channel Capacitance (CS(off), CD(off))
80pF
80pF
Current - Leakage (IS(off)) (Max)
1μA
1μA
Crosstalk
-
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
SOT-23-6
16-TSSOP