Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Multiplexer/Demultiplexer Circuit
2:1
2:1
On-State Resistance (Max)
1Ohm
65Ohm
Channel-to-Channel Matching (ΔRon)
40mOhm (Typ)
1.5Ohm (Typ)
Voltage - Supply, Single (V-)
1.8V ~ 5.5V
2.5V ~ 5.5V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
50ns (Typ), 15ns (Typ)
90ns (Typ), 70ns (Typ)
-3db Bandwidth
30MHz
180MHz
Channel Capacitance (CS(off), CD(off))
80pF
12.7pF
Current - Leakage (IS(off)) (Max)
1μA
100nA
Crosstalk
-
-110dB @ 1MHz
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
10-MSOP
16-TSSOP