Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Multiplexer/Demultiplexer Circuit
4:1
2:1
On-State Resistance (Max)
65Ohm
8Ohm
Channel-to-Channel Matching (ΔRon)
1.5Ohm (Typ)
150mOhm (Typ)
Voltage - Supply, Single (V-)
2.5V ~ 5.5V
1.8V ~ 5.5V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
70ns (Typ), 80ns (Typ)
30ns (Typ), 25ns (Typ)
-3db Bandwidth
180MHz
300MHz
Channel Capacitance (CS(off), CD(off))
12.7pF
5pF
Current - Leakage (IS(off)) (Max)
100nA
1μA
Crosstalk
-110dB @ 1MHz
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
16-TSSOP
10-MSOP