RS2252XTSS16
RS2252XTSS16
Active
Description:  IC SWITCH SP4T X 2 65OHM 16TSSOP
Manufacturer:  Runic Technology
History Price: $0.44000
In Stock: 18400
RS2252XTSS16 vs RS2254XQ
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Switch Circuit
SP4T
SPST
Multiplexer/Demultiplexer Circuit
4:1
1:1
Number of Circuits
2
4
On-State Resistance (Max)
65Ohm
30Ohm
Channel-to-Channel Matching (ΔRon)
1.5Ohm (Typ)
1Ohm (Typ)
Voltage - Supply, Single (V-)
2.5V ~ 5.5V
2.5V ~ 5.5V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
70ns (Typ), 80ns (Typ)
90ns (Typ), 70ns (Typ)
-3db Bandwidth
180MHz
180MHz
Charge Injection
6pC
6pC
Channel Capacitance (CS(off), CD(off))
12.7pF
12.7pF
Current - Leakage (IS(off)) (Max)
100nA
100nA
Crosstalk
-110dB @ 1MHz
-110dB @ 1MHz
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
14-TSSOP