RS2253XTSS16
RS2253XTSS16
Active
Description:  IC SWITCH SPDT X 3 65OHM 16TSSOP
Manufacturer:  Runic Technology
History Price: $0.44000
In Stock: 34800
RS2253XTSS16 vs RS2259BXTSS16
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Switch Circuit
SPDT
SPST
Multiplexer/Demultiplexer Circuit
2:1
1:1
Number of Circuits
3
4
On-State Resistance (Max)
65Ohm
1Ohm
Channel-to-Channel Matching (ΔRon)
1.5Ohm (Typ)
40mOhm (Typ)
Voltage - Supply, Single (V-)
2.5V ~ 5.5V
1.8V ~ 5.5V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
90ns (Typ), 70ns (Typ)
50ns (Typ), 15ns (Typ)
-3db Bandwidth
180MHz
30MHz
Charge Injection
6pC
-
Channel Capacitance (CS(off), CD(off))
12.7pF
80pF
Current - Leakage (IS(off)) (Max)
100nA
1μA
Crosstalk
-110dB @ 1MHz
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
16-TSSOP