Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Multiplexer/Demultiplexer Circuit
1:1
2:1
On-State Resistance (Max)
1Ohm
1Ohm
Channel-to-Channel Matching (ΔRon)
40mOhm (Typ)
40mOhm (Typ)
Voltage - Supply, Single (V-)
1.8V ~ 5.5V
1.8V ~ 5.5V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
50ns (Typ), 15ns (Typ)
50ns (Typ), 15ns (Typ)
-3db Bandwidth
30MHz
30MHz
Channel Capacitance (CS(off), CD(off))
80pF, 80pF
80pF
Current - Leakage (IS(off)) (Max)
1μA
1μA
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
SOT-23-6
Supplier Device Package
16-TSSOP
SOT-23-6