RS621KXF
RS621KXF
Active
Description:  IC CMOS 1 CIRCUIT SOT23-5
Manufacturer:  Runic Technology
Datasheet:   RS621KXF Datasheet
History Price: $0.56000
In Stock: 26800
RS621KXF vs RS624XP
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
CMOS
CMOS
Number of Circuits
1
4
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
3.7V/μs
3.7V/μs
Gain Bandwidth Product
7 MHz
7 MHz
-3db Bandwidth
-
-
Current - Input Bias
1 pA
1 pA
Voltage - Input Offset
1.5 mV
1.5 mV
Current - Supply
700μA
600μA (x4 Channels)
Current - Output / Channel
120 mA
50 mA
Voltage - Supply Span (Min)
2.5 V
2.5 V
Voltage - Supply Span (Max)
5.5 V
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
SOT-23-5
14-SOIC